Vishay Precision Group RES 57.6 OHM 1/10W 1% 0603 SMD CRCW060357R6FKEA

Description
RES 57.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 57.6ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM 1/10W 1% 0603 SMD - CRCW060357R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 1/10W 1% 0603 SMD
CRCW060357R6FKEA
RES 57.6 OHM 1/10W 1% 0603 SMD CRCW060357R6FKEA
RES 57.6ohm 1/10W 1% 0603 SMD

RES 57.6ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-57.6HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6HDKR-ND
Chip Resistor - Surface Mount 541-57.6HDKR-ND
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6HCT-ND
Chip Resistor - Surface Mount 541-57.6HCT-ND
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6HTR-ND
Chip Resistor - Surface Mount 541-57.6HTR-ND
57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327256-CRCW060357R6FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327256-CRCW060357R6FKEA
Resistors - Chip Resistor - Surface Mount 1327256-CRCW060357R6FKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327256-CRCW060357R6 FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 57.6 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-57.6HDKR,541-57. 6HTR,541-57.6HCT,D11 /CRCW0603 100 57R6 1% ET1 E3 Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327256-CRCW060357R6FKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 57.6 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-57.6HDKR,541-57.6HTR,541-57.6HCT,D11/CRCW0603 100 57R6 1% ET1 E3
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Vishay - 52K8627 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Vishay
52K8627
Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Vishay 52K8627
RES, THICK FILM, 57R6, 1%, 0.1W, 0603; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.1W, 0603; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3967 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3967
Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3967
RES, THICK FILM, 57R6, 1%, 0.1W, 0603, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57R6, 1%, 0.1W, 0603, REEL; Resistance:57.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW060357R6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060357R6FKEA
Chip Resistor - Surface Mount CRCW060357R6FKEA
RES SMD 57.6 OHM 1% 1/10W 0603

RES SMD 57.6 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060357R6FKEA 541-57.6HDKR-ND 1327256-CRCW060357R6FKEA 52K8627 42K3967 CRCW060357R6FKEA
Product Name RES 57.6 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 57R6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 57R6, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details