Vishay Precision Group Thick Film Resistors - SMD 1/10watt 57.6Kohms 1% CRCW060357K6FKEA

Description
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1% - CRCW060357K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1%
CRCW060357K6FKEA
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1% CRCW060357K6FKEA
Thick Film Resistors - SMD 1/10watt 57.6Kohms 1%

Thick Film Resistors - SMD 1/10watt 57.6Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-57.6KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KHDKR-ND
Chip Resistor - Surface Mount 541-57.6KHDKR-ND
57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KHTR-ND
Chip Resistor - Surface Mount 541-57.6KHTR-ND
57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KHCT-ND
Chip Resistor - Surface Mount 541-57.6KHCT-ND
57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 57K6, 1%, 0.1W, 0603; Resistance Vishay - 52K8626 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.1W, 0603; Resistance Vishay
52K8626
Res, Thick Film, 57K6, 1%, 0.1W, 0603; Resistance Vishay 52K8626
RES, THICK FILM, 57K6, 1%, 0.1W, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.1W, 0603; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 57K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3966 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 57K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3966
Res, Thick Film, 57K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3966
RES, THICK FILM, 57K6, 1%, 0.1W, 0603, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 57K6, 1%, 0.1W, 0603, REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060357K6FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060357K6FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060357K6FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW060357K6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060357K6FKEA
Chip Resistor - Surface Mount CRCW060357K6FKEA
RES SMD 57.6K OHM 1% 1/10W 0603

RES SMD 57.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW060357K6FKEA 541-57.6KHDKR-ND 52K8626 42K3966 17930-CRCW060357K6FKEA CRCW060357K6FKEA
Product Name Thick Film Resistors - SMD 1/10watt 57.6Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 57K6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 57K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 57.6kΩ 0603 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 57600 ohms 57600 ohms 57600 ohms 57600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers