Vishay Intertechnology, Inc. RES 0603 57.6K OHM 1/16W 1% CRCW06035762FRT1

Description
RES 0603 57.6Kohm 1/16W 1%
Request a Quote
Description
RES 0603 57.6Kohm 1/16W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0603 57.6K OHM 1/16W 1% - CRCW06035762FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0603 57.6K OHM 1/16W 1%
CRCW06035762FRT1
RES 0603 57.6K OHM 1/16W 1% CRCW06035762FRT1
RES 0603 57.6Kohm 1/16W 1%

RES 0603 57.6Kohm 1/16W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035762FRT1
Product Name RES 0603 57.6K OHM 1/16W 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details