Vishay Intertechnology, Inc. RES, 0603, 1/16W, 200PPM, 56.2, 1% CRCW060356R2FKEB

Description
RES, 0603, 1/16W, 200PPM, 56.2, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 200PPM, 56.2, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 200PPM, 56.2, 1% - CRCW060356R2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 200PPM, 56.2, 1%
CRCW060356R2FKEB
RES, 0603, 1/16W, 200PPM, 56.2, 1% CRCW060356R2FKEB
RES, 0603, 1/16W, 200PPM, 56.2, 1%

RES, 0603, 1/16W, 200PPM, 56.2, 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060356R2FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R2FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060356R2FKEBCT-ND
RES SMD 56.2 OHM 1% 1/8W 0603

RES SMD 56.2 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060356R2FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R2FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060356R2FKEBTR-ND
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060356R2FKEB 541-CRCW060356R2FKEBCT-ND
Product Name RES, 0603, 1/16W, 200PPM, 56.2, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573330 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 6.2 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details