Vishay Precision Group Chip Resistor - Surface Mount CRCW060356R2FKEA

Description
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2HTR-ND
Chip Resistor - Surface Mount 541-56.2HTR-ND
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2HDKR-ND
Chip Resistor - Surface Mount 541-56.2HDKR-ND
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2HCT-ND
Chip Resistor - Surface Mount 541-56.2HCT-ND
56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790554
Surface Mount Resistors 6790554
Vishay CRCW060356R2FKEA

Vishay CRCW060356R2FKEA

Supplier's Site
Surface Mount Resistors - 1694436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694436
Surface Mount Resistors 1694436
Vishay CRCW060356R2FKEA

Vishay CRCW060356R2FKEA

Supplier's Site
Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW060356R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW060356R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW060356R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.1W, 0603; Resistance Vishay - 52K8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.1W, 0603; Resistance Vishay
52K8617
Res, Thick Film, 56R2, 1%, 0.1W, 0603; Resistance Vishay 52K8617
RES, THICK FILM, 56R2, 1%, 0.1W, 0603; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.1W, 0603; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8618
Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8618
RES, THICK FILM, 56R2, 1%, 0.1W, 0603, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.1W, 0603, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW060356R2FKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW060356R2FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW060356R2FKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-56.2HTR-ND 6790554 CRCW060356R2FKEA 52K8617 52K8618 17930-CRCW060356R2FKEA
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Thick Film Chip ResistorSeries:CRCW; Resistance:56.2ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 56R2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 56R2, 1%, 0.1W, 0603, Reel; Resistance Vishay 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 56.2Ω 0603 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details