56 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES D, 0603, 56.00ohm, 5.00%, 1/10W, YES
RES SMD 56 OHM 5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW060356R0JNEB-ND | CRCW060356R0JNEB | CRCW060356R0JNEB |
| Product Name | Chip Resistor - Surface Mount | RES D, 0603, 56.00 OHM, 5.00%, 1/10W, YES | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Resistance Range | 56 ohms | 56 ohms | 56 ohms |