VISHAY INTERTECHNOLOGY, INC.
CRCW060356R0FRT1 -- RES 56R0 1% 0.063W 0603
Vishay Intertechnology, Inc.
RES 56R0 1% 0.063W 0603
CRCW060356R0FRT1
Description
RES 56R0 1% 0.063W 0603
Request a Quote
Email Supplier
Description
RES 56R0 1% 0.063W 0603
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW060356R0FRT1 |
|
Product Name
|
RES 56R0 1% 0.063W 0603 |
|
Mounting / Packaging
|
0603
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details