Vishay Precision Group Chip Resistor - Surface Mount CRCW060356R0FKTA

Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060356R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356R0FKTA-ND
Chip Resistor - Surface Mount CRCW060356R0FKTA-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... - CRCW060356R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...
CRCW060356R0FKTA
Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... CRCW060356R0FKTA
Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;...

Supplier's Site
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4284
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4284
RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060356R0FKTA-ND CRCW060356R0FKTA 07J4284
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:56ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W;... Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176754-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers