Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 56ohms 1% CRCW060356R0FKEB

Description
Thick Film Resistors - SMD 1/10watt 56ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 56ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 56ohms 1% - CRCW060356R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 56ohms 1%
CRCW060356R0FKEB
Thick Film Resistors - SMD 1/10watt 56ohms 1% CRCW060356R0FKEB
Thick Film Resistors - SMD 1/10watt 56ohms 1%

Thick Film Resistors - SMD 1/10watt 56ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060356R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW060356R0FKEBTR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060356R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW060356R0FKEBCT-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060356R0FKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060356R0FKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW060356R0FKEBDKR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 100 56R 1% Et5 E3 Rohs Compliant Vishay - 48P9518 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 100 56R 1% Et5 E3 Rohs Compliant Vishay
48P9518
D11/crcw0603 100 56R 1% Et5 E3 Rohs Compliant Vishay 48P9518
D11/CRCW0603 100 56R 1% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 100 56R 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Res, 56Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay - 33AK3046 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay
33AK3046
Res, 56Ohm, Aec-Q200, 0.1W, 0603 Rohs Compliant Vishay 33AK3046
RES, 56OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

RES, 56OHM, AEC-Q200, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060356R0FKEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060356R0FKEB
Resistors - Chip Resistor - Surface Mount CRCW060356R0FKEB
RES SMD 56 OHM 1% 1/10W 0603

RES SMD 56 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060356R0FKEB 541-CRCW060356R0FKEBTR-ND 48P9518 CRCW060356R0FKEB
Product Name Thick Film Resistors - SMD 1/10watt 56ohms 1% Chip Resistor - Surface Mount D11/crcw0603 100 56R 1% Et5 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details