Vishay Precision Group RES 56.0 OHM .25W 1% 0603 SMD CRCW060356R0FKEAHP

Description
RES 56.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 56.0ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM .25W 1% 0603 SMD - CRCW060356R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM .25W 1% 0603 SMD
CRCW060356R0FKEAHP
RES 56.0 OHM .25W 1% 0603 SMD CRCW060356R0FKEAHP
RES 56.0ohm .25W 1% 0603 SMD

RES 56.0ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0STR-ND
Chip Resistor - Surface Mount 541-56.0STR-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0SCT-ND
Chip Resistor - Surface Mount 541-56.0SCT-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0SDKR-ND
Chip Resistor - Surface Mount 541-56.0SDKR-ND
56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW-HP Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 Ohms Tolerance: ±1% Power (Watts): 0.333W, 1/3W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW-HP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 56 Ohms
Tolerance: ±1%
Power (Watts): 0.333W, 1/3W
Composition: Thick Film

Buy Now Datasheet
Automotive SMD 56 Ohm 4W Resistor - 52-CRCW060356R0FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 56 Ohm 4W Resistor
52-CRCW060356R0FKEAHP
Automotive SMD 56 Ohm 4W Resistor 52-CRCW060356R0FKEAHP
56 Ohm 1% 1/4W 0603 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW060356R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEAH P can be used for catalog matching and distributor lookup.

56 Ohm 1% 1/4W 0603 SMD Thick Film Resistor AEC-Q200 Product overview: CRCW060356R0FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060356R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060356R0FKEAHP
Chip Resistor - Surface Mount CRCW060356R0FKEAHP
RES SMD 56 OHM 1% 1/3W 0603

RES SMD 56 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 56R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay - 41R4688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
41R4688
Res, 56R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay 41R4688
RES, 56R, 1%, 0.33W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, 56R, 1%, 0.33W, 0603, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW060356R0FKEAHP 541-56.0STR-ND 52-CRCW060356R0FKEAHP CRCW060356R0FKEAHP 41R4688
Product Name RES 56.0 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Automotive SMD 56 Ohm 4W Resistor Chip Resistor - Surface Mount Res, 56R, 1%, 0.33W, 0603, Thick Film; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 watts 0.3330 to 0.3333 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details