Vishay Precision Group SMD 75V 100mW Resistor CRCW060356R0FKEA

Description
56R 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: CRCW060356R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56R 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: CRCW060356R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 100mW Resistor - 52-CRCW060356R0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 100mW Resistor
52-CRCW060356R0FKEA
SMD 75V 100mW Resistor 52-CRCW060356R0FKEA
56R 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: CRCW060356R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEA can be used for catalog matching and distributor lookup.

56R 1% 0603 Thick Film SMD Resistor, 75V, 100mW Product overview: CRCW060356R0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356R0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CRCW060356R0FKEA - CRCW060356R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW060356R0FKEA
CRCW060356R0FKEA
CRCW060356R0FKEA CRCW060356R0FKEA
CRCW060356R0FKEA

CRCW060356R0FKEA

Supplier's Site
Surface Mount Resistors - 6790550 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790550
Surface Mount Resistors 6790550
Vishay CRCW060356R0FKEA

Vishay CRCW060356R0FKEA

Supplier's Site
Surface Mount Resistors - 1694435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694435
Surface Mount Resistors 1694435
Vishay CRCW060356R0FKEA

Vishay CRCW060356R0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-56.0HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0HDKR-ND
Chip Resistor - Surface Mount 541-56.0HDKR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0HTR-ND
Chip Resistor - Surface Mount 541-56.0HTR-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0HCT-ND
Chip Resistor - Surface Mount 541-56.0HCT-ND
56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060356R0FKEA
915873-CRCW060356R0FKEA
Chip Resistor - Surface Mount - CRCW060356R0FKEA 915873-CRCW060356R0FKEA
Manufacturer: Vishay Win Source Part Number: 915873-CRCW060356R0F KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-56.0HDKR, 541-56.0HTR, 541-56.0HCT, D11/CRCW0603 100 56R 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915873-CRCW060356R0FKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-56.0HDKR, 541-56.0HTR, 541-56.0HCT, D11/CRCW0603 100 56R 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Vishay - 52K8615 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Vishay
52K8615
Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Vishay 52K8615
RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0603; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3964 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3964
Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3964
RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.1W, 0603, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060356R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060356R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW060356R0FKEA
RES SMD 56 OHM 1% 1/10W 0603

RES SMD 56 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW060356R0FKEA CRCW060356R0FKEA 6790550 541-56.0HDKR-ND 915873-CRCW060356R0FKEA 52K8615 42K3964 CRCW060356R0FKEA
Product Name SMD 75V 100mW Resistor CRCW060356R0FKEA Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW060356R0FKEA Res, Thick Film, 56R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 56R, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details