Vishay Precision Group Chip Resistor - Surface Mount CRCW060356K2FKEB

Description
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060356K2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356K2FKEB-ND
Chip Resistor - Surface Mount CRCW060356K2FKEB-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
56.2kOhm 0.1W 10W Resistor - 52-CRCW060356K2FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56.2kOhm 0.1W 10W Resistor
52-CRCW060356K2FKEB
56.2kOhm 0.1W 10W Resistor 52-CRCW060356K2FKEB
CRCW FIXED RESISTOR 0603 (1608Metric) Chip Resistor ±1% ±100ppm/C 56.2kOhm 0.1W 1/10W Product overview: CRCW060356K2FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56.2kOhm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2kOhm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K2FKEB can be used for catalog matching and distributor lookup.

CRCW FIXED RESISTOR 0603 (1608Metric) Chip Resistor ±1% ±100ppm/C 56.2kOhm 0.1W 1/10W Product overview: CRCW060356K2FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56.2kOhm, 0.1W, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56.2kOhm, 0.1W, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K2FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 56.2R 1% 0.1W 0603 - CRCW060356K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2R 1% 0.1W 0603
CRCW060356K2FKEB
RES 56.2R 1% 0.1W 0603 CRCW060356K2FKEB
RES 56.2R 1% 0.1W 0603

RES 56.2R 1% 0.1W 0603

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW060356K2FKEB
915872-CRCW060356K2FKEB
Chip Resistor - Surface Mount - CRCW060356K2FKEB 915872-CRCW060356K2FKEB
Manufacturer: Vishay Win Source Part Number: 915872-CRCW060356K2F KEB Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 915872-CRCW060356K2FKEB
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW060356K2FKEB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060356K2FKEB
Resistors - Chip Resistor - Surface Mount CRCW060356K2FKEB
RES SMD 56.2K OHM 1% 1/10W 0603

RES SMD 56.2K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW060356K2FKEB-ND 52-CRCW060356K2FKEB CRCW060356K2FKEB 915872-CRCW060356K2FKEB CRCW060356K2FKEB
Product Name Chip Resistor - Surface Mount 56.2kOhm 0.1W 10W Resistor RES 56.2R 1% 0.1W 0603 Chip Resistor - Surface Mount - CRCW060356K2FKEB Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details