Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060356K2FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060356K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060356K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060356K2FKEA
Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW060356K2FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060356K2FKEA
Automotive 75V 100mW Resistor 52-CRCW060356K2FKEA
0603 Thick Film Resistor, 56.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060356K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K2FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 56.2kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060356K2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K2FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors -Chip Resistor - Surface Mount
Resistors -Chip Resistor - Surface Mount
Manufacturer: Vishay Dale Category: Resistors -Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Operating Temperature: -55°C ~ 155°C Features: Automotive AEC-Q200 Base Product Number: CRCW0603 Height - Seated (Max): 0.020" (0.50mm)

Manufacturer: Vishay Dale
Category: Resistors -Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Operating Temperature: -55°C ~ 155°C
Features: Automotive AEC-Q200
Base Product Number: CRCW0603
Height - Seated (Max): 0.020" (0.50mm)

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KHDKR-ND
Chip Resistor - Surface Mount 541-56.2KHDKR-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KHCT-ND
Chip Resistor - Surface Mount 541-56.2KHCT-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KHTR-ND
Chip Resistor - Surface Mount 541-56.2KHTR-ND
56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW060356K2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060356K2FKEA
Chip Resistor - Surface Mount CRCW060356K2FKEA
RES SMD 56.2K OHM 1% 1/10W 0603

RES SMD 56.2K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 56K2, 1%, 0.1W, 0603; Resistance Vishay - 52K8614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.1W, 0603; Resistance Vishay
52K8614
Res, Thick Film, 56K2, 1%, 0.1W, 0603; Resistance Vishay 52K8614
RES, THICK FILM, 56K2, 1%, 0.1W, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.1W, 0603; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K2, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3963 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3963
Res, Thick Film, 56K2, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3963
RES, THICK FILM, 56K2, 1%, 0.1W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.1W, 0603, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 61M5405 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
61M5405
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 61M5405
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56.2 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW060356K2FKEA 52-CRCW060356K2FKEA 541-56.2KHDKR-ND CRCW060356K2FKEA 52K8614 42K3963 61M5405
Product Name Thick Film ResistorSeries:CRCW; Resistance:56.2kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Automotive 75V 100mW Resistor Resistors -Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 56K2, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 56K2, 1%, 0.1W, 0603, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56.2 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 56200 ohms 56200 ohms 56200 ohms 56200 ohms
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers