Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060356K0JNTA

Description
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060356K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356K0JNTA-ND
Chip Resistor - Surface Mount CRCW060356K0JNTA-ND
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56K OHM 1/10W 5% 0603 SMD - CRCW060356K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/10W 5% 0603 SMD
CRCW060356K0JNTA
RES 56K OHM 1/10W 5% 0603 SMD CRCW060356K0JNTA
RES 56Kohm 1/10W 5% 0603 SMD

RES 56Kohm 1/10W 5% 0603 SMD

Supplier's Site
Crcw0603 56K 5% 200 Rt1 Rohs Compliant Vishay - 48P9514 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 56K 5% 200 Rt1 Rohs Compliant Vishay
48P9514
Crcw0603 56K 5% 200 Rt1 Rohs Compliant Vishay 48P9514
CRCW0603 56K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 56K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060356K0JNTA-ND CRCW060356K0JNTA 48P9514
Product Name Chip Resistor - Surface Mount RES 56K OHM 1/10W 5% 0603 SMD Crcw0603 56K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details