Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 56Kohms 5% CRCW060356K0JNEB

Description
Thick Film Resistors - SMD 1/10watt 56Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 56Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 56Kohms 5% - CRCW060356K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 56Kohms 5%
CRCW060356K0JNEB
Thick Film Resistors - SMD 1/10watt 56Kohms 5% CRCW060356K0JNEB
Thick Film Resistors - SMD 1/10watt 56Kohms 5%

Thick Film Resistors - SMD 1/10watt 56Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060356K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060356K0JNEB-ND
Chip Resistor - Surface Mount CRCW060356K0JNEB-ND
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D11/crcw0603 200 56K 5% Et5 E3 Rohs Compliant Vishay - 48P9512 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603 200 56K 5% Et5 E3 Rohs Compliant Vishay
48P9512
D11/crcw0603 200 56K 5% Et5 E3 Rohs Compliant Vishay 48P9512
D11/CRCW0603 200 56K 5% ET5 e3 RoHS Compliant: Yes

D11/CRCW0603 200 56K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060356K0JNEB CRCW060356K0JNEB-ND 48P9512
Product Name Thick Film Resistors - SMD 1/10watt 56Kohms 5% Chip Resistor - Surface Mount D11/crcw0603 200 56K 5% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 56000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details