Vishay Intertechnology, Inc. Resistors Chip Resistor - Surface Mount CRCW060356K0JNEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±5% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±5% Power (Watts): 0.1W, 1/10W Composition: Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±5% Power (Watts): 0.1W, 1/10W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 56 kOhms
Tolerance: ±5%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film

Buy Now Datasheet
Automotive 0.1W 75V Resistor - 52-CRCW060356K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.1W 75V Resistor
52-CRCW060356K0JNEA
Automotive 0.1W 75V Resistor 52-CRCW060356K0JNEA
0603 56kR 5% 0.1W 75V Thick Film Resistor, AEC-Q200 Product overview: CRCW060356K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K0JNEA can be used for catalog matching and distributor lookup.

0603 56kR 5% 0.1W 75V Thick Film Resistor, AEC-Q200 Product overview: CRCW060356K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100... - CRCW060356K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100...
CRCW060356K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100... CRCW060356K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100...

Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100...

Supplier's Site
Chip Resistor - Surface Mount - 541-56KGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KGDKR-ND
Chip Resistor - Surface Mount 541-56KGDKR-ND
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KGCT-ND
Chip Resistor - Surface Mount 541-56KGCT-ND
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56KGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56KGTR-ND
Chip Resistor - Surface Mount 541-56KGTR-ND
56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Vishay - 59M6824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Vishay
59M6824
Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Vishay 59M6824
RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K, 5%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, 56K, 5%, 0.1W, 0603 Rohs Compliant Vishay - 84AH5243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 56K, 5%, 0.1W, 0603 Rohs Compliant Vishay
84AH5243
Res, Aec-Q200, 56K, 5%, 0.1W, 0603 Rohs Compliant Vishay 84AH5243
RES, AEC-Q200, 56K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 56K, 5%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW060356K0JNEA CRCW060356K0JNEA 541-56KGDKR-ND 59M6824 84AH5243
Product Name Resistors Chip Resistor - Surface Mount Automotive 0.1W 75V Resistor Thick Film Chip ResistorSeries:CRCW; Resistance:56kohm; Resistance Tolerance: 5%; Power Rating:100... Chip Resistor - Surface Mount Res, Thick Film, 56K, 5%, 0.1W, 0603; Resistance Vishay Res, Aec-Q200, 56K, 5%, 0.1W, 0603 Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details