Vishay Precision Group Resistors Chip Resistor - Surface Mount CRCW060356K0FKEA

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Features: Automotive AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 56 kOhms Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Features: Automotive AEC-Q200

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 56 kOhms
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Features: Automotive AEC-Q200

Buy Now Datasheet
Automotive 75V 100mW Resistor - 52-CRCW060356K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW060356K0FKEA
Automotive 75V 100mW Resistor 52-CRCW060356K0FKEA
0603 Thick Film Resistor, 56kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060356K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K0FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 56kR, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW060356K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060356K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-56.0KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KHCT-ND
Chip Resistor - Surface Mount 541-56.0KHCT-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KHDKR-ND
Chip Resistor - Surface Mount 541-56.0KHDKR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0KHTR-ND
Chip Resistor - Surface Mount 541-56.0KHTR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790548
Surface Mount Resistors 6790548
Vishay CRCW060356K0FKEA

Vishay CRCW060356K0FKEA

Supplier's Site
Surface Mount Resistors - 1694434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694434
Surface Mount Resistors 1694434
Vishay CRCW060356K0FKEA

Vishay CRCW060356K0FKEA

Supplier's Site
Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... - CRCW060356K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...
CRCW060356K0FKEA
Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... CRCW060356K0FKEA
Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...

Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat...

Supplier's Site
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Vishay - 42K3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Vishay
42K3962
Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Vishay 42K3962
RES, THICK FILM, 56K, 1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.1W, 0603; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 72M6846 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.1W, 0603, Reel; Resistance Vishay
72M6846
Res, Thick Film, 56K, 1%, 0.1W, 0603, Reel; Resistance Vishay 72M6846
RES, THICK FILM, 56K, 1%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.1W, 0603, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW060356K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060356K0FKEA
Chip Resistor - Surface Mount CRCW060356K0FKEA
RES SMD 56K OHM 1% 1/10W 0603

RES SMD 56K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW060356K0FKEA 541-56.0KHCT-ND 6790548 CRCW060356K0FKEA 42K3962 72M6846 CRCW060356K0FKEA
Product Name Resistors Chip Resistor - Surface Mount Automotive 75V 100mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Series:CRCW; Resistance:56kohm; Resistance Tolerance:+/-1%; Power Rating:100mW; Operating Temperat... Res, Thick Film, 56K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 56K, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details