Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603562RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603562RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603562RFKEA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603562RFKEA
Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW0603562RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603562RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603562RFKEA
0603 Thick Film Resistor, 562R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603562RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603562RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 562R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603562RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603562RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6790544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790544
Surface Mount Resistors 6790544
Vishay CRCW0603562RFKEA

Vishay CRCW0603562RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-562HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562HCT-ND
Chip Resistor - Surface Mount 541-562HCT-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562HDKR-ND
Chip Resistor - Surface Mount 541-562HDKR-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562HTR-ND
Chip Resistor - Surface Mount 541-562HTR-ND
562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

562 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327130-CRCW0603562RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327130-CRCW0603562RFKEA
Resistors - Chip Resistor - Surface Mount 1327130-CRCW0603562RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327130-CRCW0603562R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 562 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 562R 1% ET1 E3,541-562HCT,541-56 2HDKR,541-562HTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327130-CRCW0603562RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 562 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 562R 1% ET1 E3,541-562HCT,541-562HDKR,541-562HTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 562R, 1%, 0.1W, 0603; Resistance Vishay - 52K8624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.1W, 0603; Resistance Vishay
52K8624
Res, Thick Film, 562R, 1%, 0.1W, 0603; Resistance Vishay 52K8624
RES, THICK FILM, 562R, 1%, 0.1W, 0603; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.1W, 0603; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 562R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8625 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8625
Res, Thick Film, 562R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8625
RES, THICK FILM, 562R, 1%, 0.1W, 0603, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.1W, 0603, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603562RFKEA 52-CRCW0603562RFKEA 6790544 541-562HCT-ND 1327130-CRCW0603562RFKEA 52K8624 52K8625
Product Name Thick Film ResistorSeries:CRCW; Resistance:562ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Automotive 75V 100mW Resistor Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 562R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 562R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details