Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603562KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 27W4301 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
27W4301
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 27W4301
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3060
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3060
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 562 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4301
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 562 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details