Vishay Intertechnology, Inc. RES/SM*1/10W*56K*1%***0603 STYLE CRCW06035622FT

Description
RES/SM*1/10W*56K*1%* **0603 STYLE
Request a Quote
Description
RES/SM*1/10W*56K*1%* **0603 STYLE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES/SM*1/10W*56K*1%***0603 STYLE - CRCW06035622FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES/SM*1/10W*56K*1%***0603 STYLE
CRCW06035622FT
RES/SM*1/10W*56K*1%***0603 STYLE CRCW06035622FT
RES/SM*1/10W*56K*1%* **0603 STYLE

RES/SM*1/10W*56K*1%***0603 STYLE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035622FT
Product Name RES/SM*1/10W*56K*1%***0603 STYLE
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details