Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 5.62K, 1% CRCW06035621FT

Description
RES, 0603, 1/16W, 100PPM, 5.62K, 1%
Request a Quote
Description
RES, 0603, 1/16W, 100PPM, 5.62K, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 5.62K, 1% - CRCW06035621FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 5.62K, 1%
CRCW06035621FT
RES, 0603, 1/16W, 100PPM, 5.62K, 1% CRCW06035621FT
RES, 0603, 1/16W, 100PPM, 5.62K, 1%

RES, 0603, 1/16W, 100PPM, 5.62K, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035621FT
Product Name RES, 0603, 1/16W, 100PPM, 5.62K, 1%
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details