Vishay Intertechnology, Inc. RES, 560 OHM, 1/16W, 5%, 0603 CRCW0603561JT

Description
RES, 560ohm, 1/16W, 5%, 0603
Request a Quote
Description
RES, 560ohm, 1/16W, 5%, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 560 OHM, 1/16W, 5%, 0603 - CRCW0603561JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 560 OHM, 1/16W, 5%, 0603
CRCW0603561JT
RES, 560 OHM, 1/16W, 5%, 0603 CRCW0603561JT
RES, 560ohm, 1/16W, 5%, 0603

RES, 560ohm, 1/16W, 5%, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0603561JT
Product Name RES, 560 OHM, 1/16W, 5%, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers