Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/10watt 560ohms 5% CRCW0603560RJNTA

Description
Thick Film Resistors - SMD 1/10watt 560ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/10watt 560ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/10watt 560ohms 5% - CRCW0603560RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 560ohms 5%
CRCW0603560RJNTA
Thick Film Resistors - SMD 1/10watt 560ohms 5% CRCW0603560RJNTA
Thick Film Resistors - SMD 1/10watt 560ohms 5%

Thick Film Resistors - SMD 1/10watt 560ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603560RJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603560RJNTA-ND
Chip Resistor - Surface Mount CRCW0603560RJNTA-ND
560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 560 5% 200 Rt1 Rohs Compliant Vishay - 48P9533 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 560 5% 200 Rt1 Rohs Compliant Vishay
48P9533
Crcw0603 560 5% 200 Rt1 Rohs Compliant Vishay 48P9533
CRCW0603 560 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 560 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603560RJNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603560RJNTA
Chip Resistor - Surface Mount CRCW0603560RJNTA
RES SMD 560 OHM 5% 1/10W 0603

RES SMD 560 OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603560RJNTA CRCW0603560RJNTA-ND 48P9533 CRCW0603560RJNTA
Product Name Thick Film Resistors - SMD 1/10watt 560ohms 5% Chip Resistor - Surface Mount Crcw0603 560 5% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers