Vishay Precision Group Chip Resistor - Surface Mount CRCW0603560RJNEBC

Description
560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603560RJNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603560RJNEBC-ND
Chip Resistor - Surface Mount CRCW0603560RJNEBC-ND
560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

560 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
D11/crcw0603-C 200 560R 5% Et5 E3 Rohs Compliant Vishay - 59AC2896 - Newark, An Avnet Company
Chicago, IL, United States
D11/crcw0603-C 200 560R 5% Et5 E3 Rohs Compliant Vishay
59AC2896
D11/crcw0603-C 200 560R 5% Et5 E3 Rohs Compliant Vishay 59AC2896
D11/CRCW0603-C 200 560R 5% ET5 E3 ROHS COMPLIANT: YES

D11/CRCW0603-C 200 560R 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW0603560RJNEBC-ND 59AC2896
Product Name Chip Resistor - Surface Mount D11/crcw0603-C 200 560R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details