Vishay Precision Group RES 560 OHM .25W 1% 0603 SMD CRCW0603560RFKEAHP

Description
RES 560ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 560ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM .25W 1% 0603 SMD - CRCW0603560RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM .25W 1% 0603 SMD
CRCW0603560RFKEAHP
RES 560 OHM .25W 1% 0603 SMD CRCW0603560RFKEAHP
RES 560ohm .25W 1% 0603 SMD

RES 560ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560STR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560STR-ND
Chip Resistor - Surface Mount 541-560STR-ND
560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560SCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560SCT-ND
Chip Resistor - Surface Mount 541-560SCT-ND
560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560SDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560SDKR-ND
Chip Resistor - Surface Mount 541-560SDKR-ND
560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603560RFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603560RFKEAHP
Chip Resistor - Surface Mount CRCW0603560RFKEAHP
RES SMD 560 OHM 1% 1/3W 0603

RES SMD 560 OHM 1% 1/3W 0603

Supplier's Site Datasheet
Res, 560R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay - 12AC0242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay
12AC0242
Res, 560R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay 12AC0242
RES, 560R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 560R, 1%, 0.33W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Smd Chip Resistor, 560 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay - 41R4690 - Newark, An Avnet Company
Chicago, IL, United States
Smd Chip Resistor, 560 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
41R4690
Smd Chip Resistor, 560 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay 41R4690
SMD Chip Resistor, 560 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

SMD Chip Resistor, 560 ohm, 1%, 330 mW, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0603560RFKEAHP 541-560STR-ND CRCW0603560RFKEAHP 12AC0242 41R4690
Product Name RES 560 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 1%, 0.33W, 0603, Thick Film; Resistor Case Style Vishay Smd Chip Resistor, 560 Ohm, 1%, 330 Mw, 0603 [1608 Metric], Thick Film, Pulse Proof, High Power Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details