Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603560RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603560RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603560RFKEA
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603560RFKEA
Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
Chip Resistor - Surface Mount - 541-560HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560HTR-ND
Chip Resistor - Surface Mount 541-560HTR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560HDKR-ND
Chip Resistor - Surface Mount 541-560HDKR-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560HCT-ND
Chip Resistor - Surface Mount 541-560HCT-ND
560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6790541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790541
Surface Mount Resistors 6790541
Vishay CRCW0603560RFKEA

Vishay CRCW0603560RFKEA

Supplier's Site
Surface Mount Resistors - 1694433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694433
Surface Mount Resistors 1694433
Vishay CRCW0603560RFKEA

Vishay CRCW0603560RFKEA

Supplier's Site
Automotive 75V 100mW Resistor - 52-CRCW0603560RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 100mW Resistor
52-CRCW0603560RFKEA
Automotive 75V 100mW Resistor 52-CRCW0603560RFKEA
0603 Thick Film Resistor, 560R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603560RFKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 560R, 1%, 75V, 100mW, AEC-Q200 Product overview: CRCW0603560RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 75V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 75V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603560RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603560RFKEA
915871-CRCW0603560RFKEA
Chip Resistor - Surface Mount - CRCW0603560RFKEA 915871-CRCW0603560RFKEA
Manufacturer: Vishay Win Source Part Number: 915871-CRCW0603560RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 560R 1% ET1 E3, 541-560HCT, 541-560HTR, 541-560HDKR

Manufacturer: Vishay
Win Source Part Number: 915871-CRCW0603560RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 560 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 560R 1% ET1 E3, 541-560HCT, 541-560HTR, 541-560HDKR

Buy Now Datasheet
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Vishay - 52K8621 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Vishay
52K8621
Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Vishay 52K8621
RES, THICK FILM, 560R, 1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0603; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 560R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8622 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8622
Res, Thick Film, 560R, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8622
RES, THICK FILM, 560R, 1%, 0.1W, 0603, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560R, 1%, 0.1W, 0603, REEL; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0603560RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603560RFKEA
Chip Resistor - Surface Mount CRCW0603560RFKEA
RES SMD 560 OHM 1% 1/10W 0603

RES SMD 560 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0603560RFKEA 541-560HTR-ND 6790541 52-CRCW0603560RFKEA 915871-CRCW0603560RFKEA 52K8621 52K8622 CRCW0603560RFKEA
Product Name Thick Film ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... Chip Resistor - Surface Mount Surface Mount Resistors Automotive 75V 100mW Resistor Chip Resistor - Surface Mount - CRCW0603560RFKEA Res, Thick Film, 560R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 560R, 1%, 0.1W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1250 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details