Vishay Intertechnology, Inc. RES 560K OHM 1/10W 5% 0603 SMD CRCW0603560KJNTA

Description
RES 560Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 560Kohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/10W 5% 0603 SMD - CRCW0603560KJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/10W 5% 0603 SMD
CRCW0603560KJNTA
RES 560K OHM 1/10W 5% 0603 SMD CRCW0603560KJNTA
RES 560Kohm 1/10W 5% 0603 SMD

RES 560Kohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603560KJNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603560KJNTA-ND
Chip Resistor - Surface Mount CRCW0603560KJNTA-ND
560 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

560 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 560K 5% 200 Rt1 Rohs Compliant Vishay - 48P9527 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 560K 5% 200 Rt1 Rohs Compliant Vishay
48P9527
Crcw0603 560K 5% 200 Rt1 Rohs Compliant Vishay 48P9527
CRCW0603 560K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW0603 560K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0603560KJNTA CRCW0603560KJNTA-ND 48P9527
Product Name RES 560K OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount Crcw0603 560K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 560000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details