Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060354R9FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060354R9FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060354R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060354R9FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060354R9FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060354R9FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060354R9FKTACT-ND
RES SMD 54.9 OHM 1% 1/10W 0603

RES SMD 54.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060354R9FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060354R9FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060354R9FKTATR-ND
54.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060354R9FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060354R9FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060354R9FKTADKR-ND
RES SMD 54.9 OHM 1% 1/10W 0603

RES SMD 54.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, Thick Film, 54R9, 1%, 0.1W, 0603; Resistance Vishay - 36C9260 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54R9, 1%, 0.1W, 0603; Resistance Vishay
36C9260
Res, Thick Film, 54R9, 1%, 0.1W, 0603; Resistance Vishay 36C9260
RES, THICK FILM, 54R9, 1%, 0.1W, 0603; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 54R9, 1%, 0.1W, 0603; Resistance:54.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060354R9FKTA 541-CRCW060354R9FKTACT-ND 36C9260
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:54.9ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 54R9, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details