Vishay Intertechnology, Inc. RES D, 0603, 54.90 OHM, 1.00%, 1/16W CRCW060354R9FKEB

Description
RES D, 0603, 54.90ohm, 1.00%, 1/16W
Request a Quote Datasheet
Description
RES D, 0603, 54.90ohm, 1.00%, 1/16W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES D, 0603, 54.90 OHM, 1.00%, 1/16W - CRCW060354R9FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES D, 0603, 54.90 OHM, 1.00%, 1/16W
CRCW060354R9FKEB
RES D, 0603, 54.90 OHM, 1.00%, 1/16W CRCW060354R9FKEB
RES D, 0603, 54.90ohm, 1.00%, 1/16W

RES D, 0603, 54.90ohm, 1.00%, 1/16W

Supplier's Site
Chip Resistor - Surface Mount - CRCW060354R9FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060354R9FKEB-ND
Chip Resistor - Surface Mount CRCW060354R9FKEB-ND
54.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

54.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060354R9FKEB CRCW060354R9FKEB-ND
Product Name RES D, 0603, 54.90 OHM, 1.00%, 1/16W Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567729 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details