Vishay Precision Group Surface Mount Resistors CRCW0603549RFKEA

Description
Vishay CRCW0603549RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0603549RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6790535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6790535
Surface Mount Resistors 6790535
Vishay CRCW0603549RFKEA

Vishay CRCW0603549RFKEA

Supplier's Site
Surface Mount Resistors - 1694430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694430
Surface Mount Resistors 1694430
Vishay CRCW0603549RFKEA

Vishay CRCW0603549RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-549HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549HCT-ND
Chip Resistor - Surface Mount 541-549HCT-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549HTR-ND
Chip Resistor - Surface Mount 541-549HTR-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-549HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-549HDKR-ND
Chip Resistor - Surface Mount 541-549HDKR-ND
549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

549 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0603549RFKEA - CRCW0603549RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0603549RFKEA
CRCW0603549RFKEA
CRCW0603549RFKEA CRCW0603549RFKEA
CRCW0603549RFKEA

CRCW0603549RFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1329199-CRCW0603549RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329199-CRCW0603549RFKEA
Resistors - Chip Resistor - Surface Mount 1329199-CRCW0603549RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329199-CRCW0603549R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 549 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 549R 1% ET1 E3,541-549HTR,541-54 9HCT,541-549HDKR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329199-CRCW0603549RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 549 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 549R 1% ET1 E3,541-549HTR,541-549HCT,541-549HDKR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Vishay - 52K8613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Vishay
52K8613
Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Vishay 52K8613
RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.1W, 0603; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3961
Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3961
RES, THICK FILM, 549R, 1%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.1W, 0603, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6790535 541-549HCT-ND CRCW0603549RFKEA 1329199-CRCW0603549RFKEA 52K8613 42K3961
Product Name Surface Mount Resistors Chip Resistor - Surface Mount CRCW0603549RFKEA Resistors - Chip Resistor - Surface Mount Res, Thick Film, 549R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 549R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details