Vishay Precision Group Chip Resistor - Surface Mount CRCW0603549KFKTA

Description
RES SMD 549K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 549K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0603549KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603549KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0603549KFKTADKR-ND
RES SMD 549K OHM 1% 1/10W 0603

RES SMD 549K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603549KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603549KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0603549KFKTACT-ND
RES SMD 549K OHM 1% 1/10W 0603

RES SMD 549K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0603549KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0603549KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0603549KFKTATR-ND
549 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

549 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0603549KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0603549KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0603549KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4283
Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4283
RES, THICK FILM, 549K, 1%, 0.1W, 0603, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 549K, 1%, 0.1W, 0603, REEL; Resistance:549kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0603549KFKTADKR-ND CRCW0603549KFKTA 07J4283
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:549kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 549K, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756498 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers