Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 549 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay CRCW0603549KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 549 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 549 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 549 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 24W3052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 549 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
24W3052
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 549 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 24W3052
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 549 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 549 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3052
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 549 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details