Vishay Intertechnology, Inc. RES, 0603, 5%, 54.9K OHM CRCW06035492FT

Description
RES, 0603, 5%, 54.9Kohm
Request a Quote
Description
RES, 0603, 5%, 54.9Kohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 5%, 54.9K OHM - CRCW06035492FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 5%, 54.9K OHM
CRCW06035492FT
RES, 0603, 5%, 54.9K OHM CRCW06035492FT
RES, 0603, 5%, 54.9Kohm

RES, 0603, 5%, 54.9Kohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035492FT
Product Name RES, 0603, 5%, 54.9K OHM
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers