Vishay Intertechnology, Inc. RESISTOR, 5.49K, 1/10W, 1% CRCW06035491F

Description
RESISTOR, 5.49K, 1/10W, 1%
Request a Quote
Description
RESISTOR, 5.49K, 1/10W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 5.49K, 1/10W, 1% - CRCW06035491F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 5.49K, 1/10W, 1%
CRCW06035491F
RESISTOR, 5.49K, 1/10W, 1% CRCW06035491F
RESISTOR, 5.49K, 1/10W, 1%

RESISTOR, 5.49K, 1/10W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035491F
Product Name RESISTOR, 5.49K, 1/10W, 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers