Vishay Intertechnology, Inc. RES, 549 OHM, 1/10W, 1%, 0603 PKG CRCW06035490F

Description
RES, 549ohm, 1/10W, 1%, 0603 PKG
Request a Quote
Description
RES, 549ohm, 1/10W, 1%, 0603 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 549 OHM, 1/10W, 1%, 0603 PKG - CRCW06035490F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 549 OHM, 1/10W, 1%, 0603 PKG
CRCW06035490F
RES, 549 OHM, 1/10W, 1%, 0603 PKG CRCW06035490F
RES, 549ohm, 1/10W, 1%, 0603 PKG

RES, 549ohm, 1/10W, 1%, 0603 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035490F
Product Name RES, 549 OHM, 1/10W, 1%, 0603 PKG
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details