Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060353R6FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW060353R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW060353R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW060353R6FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW060353R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060353R6FKTA-ND
Chip Resistor - Surface Mount CRCW060353R6FKTA-ND
53.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

53.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 53R6, 1%, 0.1W, 0603; Resistance Vishay - 36C9256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53R6, 1%, 0.1W, 0603; Resistance Vishay
36C9256
Res, Thick Film, 53R6, 1%, 0.1W, 0603; Resistance Vishay 36C9256
RES, THICK FILM, 53R6, 1%, 0.1W, 0603; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

RES, THICK FILM, 53R6, 1%, 0.1W, 0603; Resistance:53.6ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW060353R6FKTA CRCW060353R6FKTA-ND 36C9256
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:53.6ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 53R6, 1%, 0.1W, 0603; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details