Vishay Intertechnology, Inc. RES 53.6 OHM .25W 1% 0603 SMD CRCW060353R6FKEAHP

Description
RES 53.6ohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 53.6ohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM .25W 1% 0603 SMD - CRCW060353R6FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM .25W 1% 0603 SMD
CRCW060353R6FKEAHP
RES 53.6 OHM .25W 1% 0603 SMD CRCW060353R6FKEAHP
RES 53.6ohm .25W 1% 0603 SMD

RES 53.6ohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060353R6FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060353R6FKEAHP-ND
Chip Resistor - Surface Mount CRCW060353R6FKEAHP-ND
53.6 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

53.6 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060353R6FKEAHP CRCW060353R6FKEAHP-ND
Product Name RES 53.6 OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details