Vishay Precision Group Chip Resistor - Surface Mount CRCW060353K6FKTA

Description
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW060353K6FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060353K6FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060353K6FKTATR-ND
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060353K6FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060353K6FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060353K6FKTADKR-ND
RES SMD 53.6K OHM 1% 1/10W 0603

RES SMD 53.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060353K6FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060353K6FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060353K6FKTACT-ND
RES SMD 53.6K OHM 1% 1/10W 0603

RES SMD 53.6K OHM 1% 1/10W 0603

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060353K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060353K6FKTA
Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060353K6FKTA
Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4277
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4277
RES, THICK FILM, 53K6, 1%, 0.1W, 0603, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 53K6, 1%, 0.1W, 0603, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060353K6FKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW060353K6FKTA
Resistors - Chip Resistor - Surface Mount CRCW060353K6FKTA
RES SMD 53.6K OHM 1% 1/10W 0603

RES SMD 53.6K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW060353K6FKTATR-ND CRCW060353K6FKTA 07J4277 CRCW060353K6FKTA
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:53.6kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers