Vishay Precision Group SMD 75V 0.1W Resistor CRCW060353K6FKEA

Description
0603 Thick Film Resistor, 53.6kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060353K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060353K6FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 53.6kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060353K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060353K6FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V 0.1W Resistor - 52-CRCW060353K6FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V 0.1W Resistor
52-CRCW060353K6FKEA
SMD 75V 0.1W Resistor 52-CRCW060353K6FKEA
0603 Thick Film Resistor, 53.6kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060353K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060353K6FKEA can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 53.6kR, 1%, 75V, 0.1W, SMD Product overview: CRCW060353K6FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW060353K6FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-53.6KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KHTR-ND
Chip Resistor - Surface Mount 541-53.6KHTR-ND
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KHDKR-ND
Chip Resistor - Surface Mount 541-53.6KHDKR-ND
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-53.6KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-53.6KHCT-ND
Chip Resistor - Surface Mount 541-53.6KHCT-ND
53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

53.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 53.6K OHM 1/10W 1% 0603 SMD - CRCW060353K6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/10W 1% 0603 SMD
CRCW060353K6FKEA
RES 53.6K OHM 1/10W 1% 0603 SMD CRCW060353K6FKEA
RES 53.6Kohm 1/10W 1% 0603 SMD

RES 53.6Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW060353K6FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW060353K6FKEA
Chip Resistor - Surface Mount CRCW060353K6FKEA
RES SMD 53.6K OHM 1% 1/10W 0603

RES SMD 53.6K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 53K6, 1%, 0.1W, 0603; Resistance Vishay - 72M6845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.1W, 0603; Resistance Vishay
72M6845
Res, Thick Film, 53K6, 1%, 0.1W, 0603; Resistance Vishay 72M6845
RES, THICK FILM, 53K6, 1%, 0.1W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.1W, 0603; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay - 52K8605 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
52K8605
Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay 52K8605
RES, THICK FILM, 53K6, 1%, 0.1W, 0603, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 53K6, 1%, 0.1W, 0603, REEL; Resistance:53.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW060353K6FKEA 541-53.6KHTR-ND CRCW060353K6FKEA CRCW060353K6FKEA 72M6845 52K8605
Product Name SMD 75V 0.1W Resistor Chip Resistor - Surface Mount RES 53.6K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Res, Thick Film, 53K6, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 53K6, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 53600 ohms 53600 ohms 53600 ohms 53600 ohms 53600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details