Vishay Precision Group Chip Resistor - Surface Mount CRCW0603536RFKTA

Description
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0603536RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603536RFKTA-ND
Chip Resistor - Surface Mount CRCW0603536RFKTA-ND
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0603536RFKTA
915870-CRCW0603536RFKTA
Chip Resistor - Surface Mount - CRCW0603536RFKTA 915870-CRCW0603536RFKTA
Manufacturer: Vishay Win Source Part Number: 915870-CRCW0603536RF KTA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRCW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks HTSUS: 8533.21.0030 Other Part Number: CRCW0603 100 536R 1% RT1, CRCW06035360FRT1

Manufacturer: Vishay
Win Source Part Number: 915870-CRCW0603536RFKTA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRCW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8533.21.0030
Other Part Number: CRCW0603 100 536R 1% RT1, CRCW06035360FRT1

Buy Now Datasheet
RES 536 OHM 1/10W 1% 0603 SMD - CRCW0603536RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/10W 1% 0603 SMD
CRCW0603536RFKTA
RES 536 OHM 1/10W 1% 0603 SMD CRCW0603536RFKTA
RES 536ohm 1/10W 1% 0603 SMD

RES 536ohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 536 Ohm 10W Resistor - 52-CRCW0603536RFKTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 536 Ohm 10W Resistor
52-CRCW0603536RFKTA
SMD 536 Ohm 10W Resistor 52-CRCW0603536RFKTA
536 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603536RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 536 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKTA can be used for catalog matching and distributor lookup.

536 Ohm 1% 1/10W 0603 SMD Thick Film Resistor Product overview: CRCW0603536RFKTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 536 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 536 Ohm, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0603536RFKTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0603536RFKTA
Resistors - Chip Resistor - Surface Mount CRCW0603536RFKTA
RES SMD 536 OHM 1% 1/10W 0603

RES SMD 536 OHM 1% 1/10W 0603

Supplier's Site
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 07J4275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
07J4275
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay 07J4275
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0603536RFKTA-ND 915870-CRCW0603536RFKTA CRCW0603536RFKTA 52-CRCW0603536RFKTA CRCW0603536RFKTA 07J4275
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0603536RFKTA RES 536 OHM 1/10W 1% 0603 SMD SMD 536 Ohm 10W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers