Vishay Precision Group Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay CRCW0603536RFKEA.

Description
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 29AC3596 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
29AC3596
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay 29AC3596
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3596
Product Name Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details