Vishay Precision Group Automotive SMD 0.1W 75V Resistor CRCW0603536RFKEA

Description
Thick Film Resistor 536R 1% 0.1W 75V 0603 SMD AEC-Q200 Product overview: CRCW0603536RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Resistor 536R 1% 0.1W 75V 0603 SMD AEC-Q200 Product overview: CRCW0603536RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.1W 75V Resistor - 52-CRCW0603536RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1W 75V Resistor
52-CRCW0603536RFKEA
Automotive SMD 0.1W 75V Resistor 52-CRCW0603536RFKEA
Thick Film Resistor 536R 1% 0.1W 75V 0603 SMD AEC-Q200 Product overview: CRCW0603536RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKEA can be used for catalog matching and distributor lookup.

Thick Film Resistor 536R 1% 0.1W 75V 0603 SMD AEC-Q200 Product overview: CRCW0603536RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1W, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1W, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0603536RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/10watt 536ohms 1% - CRCW0603536RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/10watt 536ohms 1%
CRCW0603536RFKEA
Thick Film Resistors - SMD 1/10watt 536ohms 1% CRCW0603536RFKEA
Thick Film Resistors - SMD 1/10watt 536ohms 1%

Thick Film Resistors - SMD 1/10watt 536ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-536HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536HTR-ND
Chip Resistor - Surface Mount 541-536HTR-ND
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536HCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536HCT-ND
Chip Resistor - Surface Mount 541-536HCT-ND
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536HDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536HDKR-ND
Chip Resistor - Surface Mount 541-536HDKR-ND
536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1329573-CRCW0603536RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1329573-CRCW0603536RFKEA
Resistors - Chip Resistor - Surface Mount 1329573-CRCW0603536RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1329573-CRCW0603536R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 536 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D11/CRCW0603 100 536R 1% ET1 E3,541-536HCT,541-53 6HDKR,541-536HTR Base Product Number: CRCW0603 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1329573-CRCW0603536RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 536 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D11/CRCW0603 100 536R 1% ET1 E3,541-536HCT,541-536HDKR,541-536HTR
Base Product Number: CRCW0603
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Vishay - 52K8609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Vishay
52K8609
Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Vishay 52K8609
RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3957
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3957
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0603536RFKEA CRCW0603536RFKEA 541-536HTR-ND 1329573-CRCW0603536RFKEA 52K8609 42K3957
Product Name Automotive SMD 0.1W 75V Resistor Thick Film Resistors - SMD 1/10watt 536ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 536R, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 536 ohms 536 ohms 536 ohms 536 ohms 536 ohms 536 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 75 volts 75 volts
Operating AC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details