Vishay Intertechnology, Inc. RES 536K OHM .25W 1% 0603 SMD CRCW0603536KFKEAHP

Description
RES 536Kohm .25W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 536Kohm .25W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM .25W 1% 0603 SMD - CRCW0603536KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM .25W 1% 0603 SMD
CRCW0603536KFKEAHP
RES 536K OHM .25W 1% 0603 SMD CRCW0603536KFKEAHP
RES 536Kohm .25W 1% 0603 SMD

RES 536Kohm .25W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0603536KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0603536KFKEAHP-ND
Chip Resistor - Surface Mount CRCW0603536KFKEAHP-ND
536 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

536 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0603536KFKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0603536KFKEAHP
Chip Resistor - Surface Mount CRCW0603536KFKEAHP
RES SMD 536K OHM 1% 1/3W 0603

RES SMD 536K OHM 1% 1/3W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0603536KFKEAHP CRCW0603536KFKEAHP-ND CRCW0603536KFKEAHP
Product Name RES 536K OHM .25W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 536000 ohms 536000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers