Vishay Precision Group Chip Resistor - Surface Mount CRCW0603536KFKEA

Description
536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-536KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KHTR-ND
Chip Resistor - Surface Mount 541-536KHTR-ND
536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KHCT-ND
Chip Resistor - Surface Mount 541-536KHCT-ND
536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-536KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-536KHDKR-ND
Chip Resistor - Surface Mount 541-536KHDKR-ND
536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

536 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... - CRCW0603536KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...
CRCW0603536KFKEA
Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... CRCW0603536KFKEA
Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W...

Supplier's Site
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS - 17930-CRCW0603536KFKEA - Utmel Electronic Limited
Hong Kong, China
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS
17930-CRCW0603536KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS 17930-CRCW0603536KFKEA
100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS

100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Vishay - 52K8608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Vishay
52K8608
Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Vishay 52K8608
RES, THICK FILM, 536K, 1%, 0.1W, 0603; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 536K, 1%, 0.1W, 0603; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3956
Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3956
RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 536R, 1%, 0.1W, 0603, REEL; Resistance:536kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-536KHTR-ND CRCW0603536KFKEA 17930-CRCW0603536KFKEA 52K8608 42K3956
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:536ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1W... 100mW Thick Film Resistors 75V ±1% ±100ppm/℃ -55℃~+155℃ 536kΩ 0603 Chip Resistor - Surface Mount ROHS Res, Thick Film, 536K, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 536R, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details