VISHAY INTERTECHNOLOGY, INC.
CRCW06035362FRT1 -- RES - 1%, 0.063W, 53.6K
Vishay Intertechnology, Inc.
RES - 1%, 0.063W, 53.6K
CRCW06035362FRT1
Description
RES - 1%, 0.063W, 53.6K
Request a Quote
Email Supplier
Description
RES - 1%, 0.063W, 53.6K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW06035362FRT1 |
|
Product Name
|
RES - 1%, 0.063W, 53.6K |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
2.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details