Vishay Intertechnology, Inc. RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603 CRCW06035361FB02

Description
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603
Request a Quote
Description
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603 - CRCW06035361FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603
CRCW06035361FB02
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603 CRCW06035361FB02
RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603

RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW06035361FB02
Product Name RES, FXD, MF, CHIP, 5.36K, 1%, 1/16W, 0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details