Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW060352K3FKTB

Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW060352K3FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060352K3FKTB-ND
Chip Resistor - Surface Mount CRCW060352K3FKTB-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0603 52.3K 1% 100 Rt5 Rohs Compliant Vishay - 48P9492 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0603 52.3K 1% 100 Rt5 Rohs Compliant Vishay
48P9492
Crcw0603 52.3K 1% 100 Rt5 Rohs Compliant Vishay 48P9492
CRCW0603 52.3K 1% 100 RT5 ROHS COMPLIANT: NO

CRCW0603 52.3K 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW060352K3FKTB-ND 48P9492
Product Name Chip Resistor - Surface Mount Crcw0603 52.3K 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details