Vishay Precision Group RES 52.3K OHM 1/10W 1% 0603 SMD CRCW060352K3FKTA

Description
RES 52.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 52.3Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/10W 1% 0603 SMD - CRCW060352K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/10W 1% 0603 SMD
CRCW060352K3FKTA
RES 52.3K OHM 1/10W 1% 0603 SMD CRCW060352K3FKTA
RES 52.3Kohm 1/10W 1% 0603 SMD

RES 52.3Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW060352K3FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060352K3FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW060352K3FKTACT-ND
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060352K3FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060352K3FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW060352K3FKTADKR-ND
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW060352K3FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW060352K3FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW060352K3FKTATR-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J4272 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4272
Thick Film Chip Resistor; Resistance Vishay 07J4272
Thick Film Chip Resistor; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW060352K3FKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW060352K3FKTA
Resistors - Chip Resistor - Surface Mount CRCW060352K3FKTA
RES SMD 52.3K OHM 1% 1/10W 0603

RES SMD 52.3K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW060352K3FKTA 541-CRCW060352K3FKTACT-ND 07J4272 CRCW060352K3FKTA
Product Name RES 52.3K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 52300 ohms 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers