Vishay Intertechnology, Inc. RES, 0603, 1/16W, 100PPM, 52.3K, 1% CRCW060352K3FKEB

Description
RES, 0603, 1/16W, 100PPM, 52.3K, 1%
Request a Quote Datasheet
Description
RES, 0603, 1/16W, 100PPM, 52.3K, 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES, 0603, 1/16W, 100PPM, 52.3K, 1% - CRCW060352K3FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0603, 1/16W, 100PPM, 52.3K, 1%
CRCW060352K3FKEB
RES, 0603, 1/16W, 100PPM, 52.3K, 1% CRCW060352K3FKEB
RES, 0603, 1/16W, 100PPM, 52.3K, 1%

RES, 0603, 1/16W, 100PPM, 52.3K, 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW060352K3FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW060352K3FKEB-ND
Chip Resistor - Surface Mount CRCW060352K3FKEB-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW060352K3FKEB CRCW060352K3FKEB-ND
Product Name RES, 0603, 1/16W, 100PPM, 52.3K, 1% Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details