Vishay Precision Group Chip Resistor - Surface Mount CRCW060352K3FKEA

Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-52.3KHCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KHCT-ND
Chip Resistor - Surface Mount 541-52.3KHCT-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KHDKR-ND
Chip Resistor - Surface Mount 541-52.3KHDKR-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-52.3KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-52.3KHTR-ND
Chip Resistor - Surface Mount 541-52.3KHTR-ND
52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

52.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... - CRCW060352K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....
CRCW060352K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... CRCW060352K3FKEA
Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0....

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Vishay - 52K8601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Vishay
52K8601
Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Vishay 52K8601
RES, THICK FILM, 52K3, 1%, 0.1W, 0603; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.1W, 0603; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Vishay - 42K3952 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
42K3952
Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Vishay 42K3952
RES, THICK FILM, 52K3, 1%, 0.1W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.1W, 0603, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-52.3KHCT-ND CRCW060352K3FKEA 52K8601 42K3952
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:52.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... Res, Thick Film, 52K3, 1%, 0.1W, 0603; Resistance Vishay Res, Thick Film, 52K3, 1%, 0.1W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details